1.38 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Res Metal Film 1.38K Ohm 0.5% 1/10W ¦50ppm/¦C AXL Thru-Hole Bulk
Resistor,Metal Film,1.38KOhms,200WV
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RN55C1381DB14-ND | RN55C1381DB14 | 54C8137 |
| Product Name | Through Hole Resistors | Res Metal Film 1.38K Ohm 0.5% 1/10W ¦50ppm/¦C AXL Thru-Hole Bulk | Resistor,metal Film,1.38Kohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % |