Vishay Intertechnology, Inc. Through Hole Resistors RN55C1373FRE6

Description
137 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
137 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN55C1373FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C1373FRE6-ND
Through Hole Resistors RN55C1373FRE6-ND
137 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

137 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res Metal Film 137K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R - RN55C1373FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 137K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R
RN55C1373FRE6
Res Metal Film 137K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R RN55C1373FRE6
Res Metal Film 137K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R

Res Metal Film 137K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Resistor,metal Film,137Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 54C8127 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,137Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
54C8127
Resistor,metal Film,137Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 54C8127
Resistor,Metal Film,137KOhms,200WV, 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,137KOhms,200WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C1373FRE6-ND RN55C1373FRE6 54C8127
Product Name Through Hole Resistors Res Metal Film 137K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R Resistor,metal Film,137Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1617601 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/2C2R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details