Vishay Intertechnology, Inc. Through Hole Resistors RN55C1373DB14

Description
137 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
137 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN55C1373DB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C1373DB14-ND
Through Hole Resistors RN55C1373DB14-ND
137 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

137 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res Metal Film 137K Ohm 0.5% 1/10W ¦50ppm/¦C AXL Thru-Hole Bulk - RN55C1373DB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 137K Ohm 0.5% 1/10W ¦50ppm/¦C AXL Thru-Hole Bulk
RN55C1373DB14
Res Metal Film 137K Ohm 0.5% 1/10W ¦50ppm/¦C AXL Thru-Hole Bulk RN55C1373DB14
Res Metal Film 137K Ohm 0.5% 1/10W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Metal Film 137K Ohm 0.5% 1/10W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN55C1373DB14-ND RN55C1373DB14
Product Name Through Hole Resistors Res Metal Film 137K Ohm 0.5% 1/10W ¦50ppm/¦C AXL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1445545 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers