Vishay Intertechnology, Inc. RES 13.7K OHM 1/8W 1% AXIAL RN55C1372FBSL

Description
RES 13.7Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 13.7Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13.7K OHM 1/8W 1% AXIAL - RN55C1372FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.7K OHM 1/8W 1% AXIAL
RN55C1372FBSL
RES 13.7K OHM 1/8W 1% AXIAL RN55C1372FBSL
RES 13.7Kohm 1/8W 1% AXIAL

RES 13.7Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C1372FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C1372FBSL-ND
Through Hole Resistors RN55C1372FBSL-ND
13.7 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

13.7 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C1372FBSL RN55C1372FBSL-ND
Product Name RES 13.7K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 13700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375361-BVB-M-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R910JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers