Vishay Intertechnology, Inc. RES 13.7K OHM 1/8W .25% AXIAL RN55C1372CRSL

Description
RES 13.7Kohm 1/8W .25% AXIAL
Request a Quote Datasheet
Description
RES 13.7Kohm 1/8W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13.7K OHM 1/8W .25% AXIAL - RN55C1372CRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.7K OHM 1/8W .25% AXIAL
RN55C1372CRSL
RES 13.7K OHM 1/8W .25% AXIAL RN55C1372CRSL
RES 13.7Kohm 1/8W .25% AXIAL

RES 13.7Kohm 1/8W .25% AXIAL

Supplier's Site
Through Hole Resistors - RN55C1372CRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C1372CRSL-ND
Through Hole Resistors RN55C1372CRSL-ND
13.7 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

13.7 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C1372CRSL RN55C1372CRSL-ND
Product Name RES 13.7K OHM 1/8W .25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 13700 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R134JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details