Vishay Intertechnology, Inc. RES 13.7K OHM 1/8W .25% AXIAL RN55C1372CBSL

Description
RES 13.7Kohm 1/8W .25% AXIAL
Request a Quote Datasheet
Description
RES 13.7Kohm 1/8W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13.7K OHM 1/8W .25% AXIAL - RN55C1372CBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.7K OHM 1/8W .25% AXIAL
RN55C1372CBSL
RES 13.7K OHM 1/8W .25% AXIAL RN55C1372CBSL
RES 13.7Kohm 1/8W .25% AXIAL

RES 13.7Kohm 1/8W .25% AXIAL

Supplier's Site
Through Hole Resistors - RN55C1372CBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C1372CBSL-ND
Through Hole Resistors RN55C1372CBSL-ND
13.7 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

13.7 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C1372CBSL RN55C1372CBSL-ND
Product Name RES 13.7K OHM 1/8W .25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 13700 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1249348 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details