Vishay Intertechnology, Inc. RES 13.7K OHM 1/8W .1% AXIAL RN55C1372BRE6

Description
RES 13.7Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 13.7Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13.7K OHM 1/8W .1% AXIAL - RN55C1372BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.7K OHM 1/8W .1% AXIAL
RN55C1372BRE6
RES 13.7K OHM 1/8W .1% AXIAL RN55C1372BRE6
RES 13.7Kohm 1/8W .1% AXIAL

RES 13.7Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C1372BRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C1372BRE6-ND
Through Hole Resistors RN55C1372BRE6-ND
13.7 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

13.7 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,13.7Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay - 54C8105 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,13.7Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
54C8105
Resistor,metal Film,13.7Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay 54C8105
Resistor,Metal Film,13.7KOhms,200WV ,.1+/-% Tol,-50,50ppm-TC,RN5 5-MilStyle

Resistor,Metal Film,13.7KOhms,200WV,.1+/-% Tol,-50,50ppm-TC,RN55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C1372BRE6 RN55C1372BRE6-ND 54C8105
Product Name RES 13.7K OHM 1/8W .1% AXIAL Through Hole Resistors Resistor,metal Film,13.7Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 13700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614949-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 76800 ohms
View Details
3 suppliers
Through Hole Resistors - 1469490 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 1825803 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details