Vishay Intertechnology, Inc. RES 1.37K OHM 1/8W 1% AXIAL RN55C1371FRSL

Description
RES 1.37Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.37Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.37K OHM 1/8W 1% AXIAL - RN55C1371FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.37K OHM 1/8W 1% AXIAL
RN55C1371FRSL
RES 1.37K OHM 1/8W 1% AXIAL RN55C1371FRSL
RES 1.37Kohm 1/8W 1% AXIAL

RES 1.37Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C1371FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C1371FRSL-ND
Through Hole Resistors RN55C1371FRSL-ND
1.37 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.37 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C1371FRSL RN55C1371FRSL-ND
Product Name RES 1.37K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1370 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.15 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311293 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R100JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers