Vishay Intertechnology, Inc. RES 137 OHM 1/8W 1% AXIAL RN55C1370FRSL

Description
RES 137ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 137ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 137 OHM 1/8W 1% AXIAL - RN55C1370FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 137 OHM 1/8W 1% AXIAL
RN55C1370FRSL
RES 137 OHM 1/8W 1% AXIAL RN55C1370FRSL
RES 137ohm 1/8W 1% AXIAL

RES 137ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C1370FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C1370FRSL-ND
Through Hole Resistors RN55C1370FRSL-ND
137 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

137 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C1370FRSL RN55C1370FRSL-ND
Product Name RES 137 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 137 ohms 137 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Res, 5R1, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Neohm Te Connectivity - 99AC9909 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers