Vishay Intertechnology, Inc. RES 135K OHM 1/8W 1% AXIAL RN55C1353FB14

Description
RES 135Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 135Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 135K OHM 1/8W 1% AXIAL - RN55C1353FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 135K OHM 1/8W 1% AXIAL
RN55C1353FB14
RES 135K OHM 1/8W 1% AXIAL RN55C1353FB14
RES 135Kohm 1/8W 1% AXIAL

RES 135Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C1353FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C1353FB14-ND
Through Hole Resistors RN55C1353FB14-ND
135 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

135 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C1353FB14 RN55C1353FB14-ND
Product Name RES 135K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 135000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Surface Mount Resistors - 1-1614886-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 43.2 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details