Vishay Intertechnology, Inc. RES 135 OHM 1/8W .1% AXIAL RN55C1350BRE6

Description
RES 135ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 135ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 135 OHM 1/8W .1% AXIAL - RN55C1350BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 135 OHM 1/8W .1% AXIAL
RN55C1350BRE6
RES 135 OHM 1/8W .1% AXIAL RN55C1350BRE6
RES 135ohm 1/8W .1% AXIAL

RES 135ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C1350BRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C1350BRE6-ND
Through Hole Resistors RN55C1350BRE6-ND
135 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

135 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,135Ohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay - 54C8075 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,135Ohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
54C8075
Resistor,metal Film,135Ohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay 54C8075
Resistor,Metal Film,135Ohms,200WV,. 1+/-% Tol,-50,50ppm-TC,RN5 5-MilStyle

Resistor,Metal Film,135Ohms,200WV,.1+/-% Tol,-50,50ppm-TC,RN55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C1350BRE6 RN55C1350BRE6-ND 54C8075
Product Name RES 135 OHM 1/8W .1% AXIAL Through Hole Resistors Resistor,metal Film,135Ohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 135 ohms 135 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 53.6 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details