Vishay Intertechnology, Inc. RES 133K OHM 1/8W .5% AXIAL RN55C1333DRE6

Description
RES 133Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 133Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 133K OHM 1/8W .5% AXIAL - RN55C1333DRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 133K OHM 1/8W .5% AXIAL
RN55C1333DRE6
RES 133K OHM 1/8W .5% AXIAL RN55C1333DRE6
RES 133Kohm 1/8W .5% AXIAL

RES 133Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN55C1333DRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C1333DRE6-ND
Through Hole Resistors RN55C1333DRE6-ND
133 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

133 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C1333DRE6 RN55C1333DRE6-ND
Product Name RES 133K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 133000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through-Hole Resistors - 1-1623720-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers