Vishay Intertechnology, Inc. RES 13.3K OHM 1/8W 1% AXIAL RN55C1332FRE6

Description
RES 13.3Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 13.3Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13.3K OHM 1/8W 1% AXIAL - RN55C1332FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.3K OHM 1/8W 1% AXIAL
RN55C1332FRE6
RES 13.3K OHM 1/8W 1% AXIAL RN55C1332FRE6
RES 13.3Kohm 1/8W 1% AXIAL

RES 13.3Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C1332FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C1332FRE6-ND
Through Hole Resistors RN55C1332FRE6-ND
13.3 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

13.3 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,13.3Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay - 54C8051 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,13.3Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
54C8051
Resistor,metal Film,13.3Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay 54C8051
Resistor,Metal Film,13.3KOhms,200WV ,1+/-% Tol,-50,50ppm-TC,RN5 5-MilStyle

Resistor,Metal Film,13.3KOhms,200WV,1+/-% Tol,-50,50ppm-TC,RN55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C1332FRE6 RN55C1332FRE6-ND 54C8051
Product Name RES 13.3K OHM 1/8W 1% AXIAL Through Hole Resistors Resistor,metal Film,13.3Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 13300 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R333JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers