Vishay Intertechnology, Inc. RES 13.2K OHM 1/8W .1% AXIAL RN55C1322BRSL

Description
RES 13.2Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 13.2Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13.2K OHM 1/8W .1% AXIAL - RN55C1322BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.2K OHM 1/8W .1% AXIAL
RN55C1322BRSL
RES 13.2K OHM 1/8W .1% AXIAL RN55C1322BRSL
RES 13.2Kohm 1/8W .1% AXIAL

RES 13.2Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C1322BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C1322BRSL-ND
Through Hole Resistors RN55C1322BRSL-ND
13.2 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

13.2 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C1322BRSL RN55C1322BRSL-ND
Product Name RES 13.2K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 13200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1311267 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details