Vishay Intertechnology, Inc. RES 1.3M OHM 1/8W 1% AXIAL RN55C1304FB14

Description
RES 1.3Mohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.3Mohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.3M OHM 1/8W 1% AXIAL - RN55C1304FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.3M OHM 1/8W 1% AXIAL
RN55C1304FB14
RES 1.3M OHM 1/8W 1% AXIAL RN55C1304FB14
RES 1.3Mohm 1/8W 1% AXIAL

RES 1.3Mohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - 541-RN55C1304FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN55C1304FB14-ND
Through Hole Resistors 541-RN55C1304FB14-ND
1.3 MOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.3 MOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
0.1W 10W Resistor - 53-RN55C1304FB14 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.1W 10W Resistor
53-RN55C1304FB14
0.1W 10W Resistor 53-RN55C1304FB14
Res Metal Film 1.3M Ohm 1% 0.1W(1/10W) ±50ppm/°C Epoxy AXL Bulk Product overview: RN55C1304FB14 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1W, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 10W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RN55C1304FB14 can be used for catalog matching and distributor lookup.

Res Metal Film 1.3M Ohm 1% 0.1W(1/10W) ±50ppm/°C Epoxy AXL Bulk Product overview: RN55C1304FB14 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1W, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 10W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RN55C1304FB14 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number RN55C1304FB14 541-RN55C1304FB14-ND 53-RN55C1304FB14
Product Name RES 1.3M OHM 1/8W 1% AXIAL Through Hole Resistors 0.1W 10W Resistor
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.30E6 ohms 1.30E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers