Vishay Intertechnology, Inc. Through Hole Resistors RN55C1273FR36

Description
127 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
127 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN55C1273FR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C1273FR36-ND
Through Hole Resistors RN55C1273FR36-ND
127 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

127 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 127K OHM 1/8W 1% AXIAL - RN55C1273FR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 127K OHM 1/8W 1% AXIAL
RN55C1273FR36
RES 127K OHM 1/8W 1% AXIAL RN55C1273FR36
RES 127Kohm 1/8W 1% AXIAL

RES 127Kohm 1/8W 1% AXIAL

Supplier's Site
Resistor,metal Film,127Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 54C7945 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,127Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
54C7945
Resistor,metal Film,127Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 54C7945
Resistor,Metal Film,127KOhms,200WV, 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,127KOhms,200WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C1273FR36-ND RN55C1273FR36 54C7945
Product Name Through Hole Resistors RES 127K OHM 1/8W 1% AXIAL Resistor,metal Film,127Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Chassis Mount Resistors - 1311315 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2C120J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details