Vishay Intertechnology, Inc. RES 127K OHM 1/8W .1% AXIAL RN55C1273BBSL

Description
RES 127Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 127Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 127K OHM 1/8W .1% AXIAL - RN55C1273BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 127K OHM 1/8W .1% AXIAL
RN55C1273BBSL
RES 127K OHM 1/8W .1% AXIAL RN55C1273BBSL
RES 127Kohm 1/8W .1% AXIAL

RES 127Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C1273BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C1273BBSL-ND
Through Hole Resistors RN55C1273BBSL-ND
127 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

127 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C1273BBSL RN55C1273BBSL-ND
Product Name RES 127K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 127000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1311260 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers