Vishay Intertechnology, Inc. RES 1.27K OHM 1/8W .1% AXIAL RN55C1271BRSL

Description
RES 1.27Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 1.27Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.27K OHM 1/8W .1% AXIAL - RN55C1271BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.27K OHM 1/8W .1% AXIAL
RN55C1271BRSL
RES 1.27K OHM 1/8W .1% AXIAL RN55C1271BRSL
RES 1.27Kohm 1/8W .1% AXIAL

RES 1.27Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C1271BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C1271BRSL-ND
Through Hole Resistors RN55C1271BRSL-ND
1.27 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.27 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C1271BRSL RN55C1271BRSL-ND
Product Name RES 1.27K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1270 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details