Vishay Intertechnology, Inc. RES 127 OHM 1/8W .1% AXIAL RN55C1270BB14

Description
RES 127ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 127ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 127 OHM 1/8W .1% AXIAL - RN55C1270BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 127 OHM 1/8W .1% AXIAL
RN55C1270BB14
RES 127 OHM 1/8W .1% AXIAL RN55C1270BB14
RES 127ohm 1/8W .1% AXIAL

RES 127ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C1270BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C1270BB14-ND
Through Hole Resistors RN55C1270BB14-ND
127 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

127 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,127Ohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay - 54C7914 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,127Ohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
54C7914
Resistor,metal Film,127Ohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay 54C7914
Resistor,Metal Film,127Ohms,200WV,. 1+/-% Tol,-50,50ppm-TC,RN5 5-MilStyle

Resistor,Metal Film,127Ohms,200WV,.1+/-% Tol,-50,50ppm-TC,RN55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C1270BB14 RN55C1270BB14-ND 54C7914
Product Name RES 127 OHM 1/8W .1% AXIAL Through Hole Resistors Resistor,metal Film,127Ohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 127 ohms 127 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622506-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 499000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details