Vishay Intertechnology, Inc. RES 125 OHM 1/8W .1% AXIAL RN55C1250BB14

Description
RES 125ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 125ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 125 OHM 1/8W .1% AXIAL - RN55C1250BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 125 OHM 1/8W .1% AXIAL
RN55C1250BB14
RES 125 OHM 1/8W .1% AXIAL RN55C1250BB14
RES 125ohm 1/8W .1% AXIAL

RES 125ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C1250BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C1250BB14-ND
Through Hole Resistors RN55C1250BB14-ND
125 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

125 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 125 .1% T-2 Rn55C1250B B14 Vishay - 95M9318 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 125 .1% T-2 Rn55C1250B B14 Vishay
95M9318
Cmf-55 125 .1% T-2 Rn55C1250B B14 Vishay 95M9318
CMF-55 125 .1% T-2 RN55C1250B B14

CMF-55 125 .1% T-2 RN55C1250B B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C1250BB14 RN55C1250BB14-ND 95M9318
Product Name RES 125 OHM 1/8W .1% AXIAL Through Hole Resistors Cmf-55 125 .1% T-2 Rn55C1250B B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 125 ohms 125 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2C100J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details