Vishay Intertechnology, Inc. RES 124 OHM 1/8W 1% AXIAL RN55C1240FR36

Description
RES 124ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 124ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 124 OHM 1/8W 1% AXIAL - RN55C1240FR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 124 OHM 1/8W 1% AXIAL
RN55C1240FR36
RES 124 OHM 1/8W 1% AXIAL RN55C1240FR36
RES 124ohm 1/8W 1% AXIAL

RES 124ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C1240FR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C1240FR36-ND
Through Hole Resistors RN55C1240FR36-ND
124 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

124 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,124Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay - 54C7860 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,124Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
54C7860
Resistor,metal Film,124Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay 54C7860
Resistor,Metal Film,124Ohms,200WV,1 +/-% Tol,-50,50ppm-TC,RN5 5-MilStyle

Resistor,Metal Film,124Ohms,200WV,1+/-% Tol,-50,50ppm-TC,RN55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C1240FR36 RN55C1240FR36-ND 54C7860
Product Name RES 124 OHM 1/8W 1% AXIAL Through Hole Resistors Resistor,metal Film,124Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 124 ohms 124 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 53.6 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details