Vishay Intertechnology, Inc. RES 12.1K OHM 1/8W 1% AXIAL RN55C1212FB14

Description
RES 12.1Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 12.1Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.1K OHM 1/8W 1% AXIAL - RN55C1212FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.1K OHM 1/8W 1% AXIAL
RN55C1212FB14
RES 12.1K OHM 1/8W 1% AXIAL RN55C1212FB14
RES 12.1Kohm 1/8W 1% AXIAL

RES 12.1Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - 541-RN55C1212FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN55C1212FB14-ND
Through Hole Resistors 541-RN55C1212FB14-ND
12.1 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

12.1 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through-Hole 0.125 W 12100 ohm Resistor - 53-RN55C1212FB14 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 0.125 W 12100 ohm Resistor
53-RN55C1212FB14
Through-Hole 0.125 W 12100 ohm Resistor 53-RN55C1212FB14
RESISTOR, METAL FILM, 0.125 W, 1 %, 50 ppm, 12100 ohm, THROUGH HOLE MOUNT, AXIAL LEADED Product overview: RN55C1212FB14 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.125 W, 12100 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.125 W, 12100 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RN55C1212FB14 can be used for catalog matching and distributor lookup.

RESISTOR, METAL FILM, 0.125 W, 1 %, 50 ppm, 12100 ohm, THROUGH HOLE MOUNT, AXIAL LEADED Product overview: RN55C1212FB14 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.125 W, 12100 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.125 W, 12100 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RN55C1212FB14 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number RN55C1212FB14 541-RN55C1212FB14-ND 53-RN55C1212FB14
Product Name RES 12.1K OHM 1/8W 1% AXIAL Through Hole Resistors Through-Hole 0.125 W 12100 ohm Resistor
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 12100 ohms 12100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614893-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16500 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details