Vishay Intertechnology, Inc. Connectors,Interconnects RN55C1212BRE6

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 5 Tolerance (+ or -): 5% Power (Watts): 30 W Composition: Wirewound Temperature Coefficient: ±1200ppm/°C Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 5 Tolerance (+ or -): 5% Power (Watts): 30 W Composition: Wirewound Temperature Coefficient: ±1200ppm/°C Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 5 Tolerance (+ or -): 5% Power (Watts): 30 W Composition: Wirewound Temperature Coefficient: ±1200ppm/°C Operating Temperature: -40°C ~ 85°C

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Resistance (Ohms): 5
Tolerance (+ or -): 5%
Power (Watts): 30 W
Composition: Wirewound
Temperature Coefficient: ±1200ppm/°C
Operating Temperature: -40°C ~ 85°C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - N230B3 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details
BNC Male to BNC Male, Adapter - 9224 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details