Vishay Intertechnology, Inc. Metal Film Resistors - RN55C1210FB14

Description
Metal Film Resistors - Through Hole 1/10watt 121ohms 1% 50ppm
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/10watt 121ohms 1% 50ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - RN55C1210FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
RN55C1210FB14
Metal Film Resistors - RN55C1210FB14
Metal Film Resistors - Through Hole 1/10watt 121ohms 1% 50ppm

Metal Film Resistors - Through Hole 1/10watt 121ohms 1% 50ppm

Supplier's Site
Through Hole Resistors - RN55C1210FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C1210FB14-ND
Through Hole Resistors RN55C1210FB14-ND
121 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

121 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through-Hole 0.125 W 121 ohm Resistor - 53-RN55C1210FB14 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 0.125 W 121 ohm Resistor
53-RN55C1210FB14
Through-Hole 0.125 W 121 ohm Resistor 53-RN55C1210FB14
RESISTOR, METAL FILM, 0.125 W, 1 %, 50 ppm, 121 ohm, THROUGH HOLE MOUNT, AXIAL LEADED Product overview: RN55C1210FB14 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.125 W, 121 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.125 W, 121 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RN55C1210FB14 can be used for catalog matching and distributor lookup.

RESISTOR, METAL FILM, 0.125 W, 1 %, 50 ppm, 121 ohm, THROUGH HOLE MOUNT, AXIAL LEADED Product overview: RN55C1210FB14 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.125 W, 121 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.125 W, 121 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RN55C1210FB14 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number RN55C1210FB14 RN55C1210FB14-ND 53-RN55C1210FB14
Product Name Metal Film Resistors - Through Hole Resistors Through-Hole 0.125 W 121 ohm Resistor
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 121 ohms 121 ohms 121 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1825863 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1-1614893-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14700 ohms
View Details
2 suppliers