Vishay Intertechnology, Inc. RES 1.2K OHM 1/8W .1% AXIAL RN55C1201BRE6

Description
RES 1.2Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 1.2Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.2K OHM 1/8W .1% AXIAL - RN55C1201BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.2K OHM 1/8W .1% AXIAL
RN55C1201BRE6
RES 1.2K OHM 1/8W .1% AXIAL RN55C1201BRE6
RES 1.2Kohm 1/8W .1% AXIAL

RES 1.2Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C1201BRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C1201BRE6-ND
Through Hole Resistors RN55C1201BRE6-ND
1.2 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.2 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,1.2Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay - 54C7768 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.2Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
54C7768
Resistor,metal Film,1.2Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay 54C7768
Resistor,Metal Film,1.2KOhms,200WV, .1+/-% Tol,-50,50ppm-TC,RN5 5-MilStyle

Resistor,Metal Film,1.2KOhms,200WV,.1+/-% Tol,-50,50ppm-TC,RN55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C1201BRE6 RN55C1201BRE6-ND 54C7768
Product Name RES 1.2K OHM 1/8W .1% AXIAL Through Hole Resistors Resistor,metal Film,1.2Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-4-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details