Vishay Intertechnology, Inc. METAL FILM,1/8W,120,1%,50PPM,T/R RN55C1200FRE6

Description
METAL FILM,1/8W,120,1%,50P PM,T/R
Request a Quote Datasheet
Description
METAL FILM,1/8W,120,1%,50P PM,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL FILM,1/8W,120,1%,50PPM,T/R - RN55C1200FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/8W,120,1%,50PPM,T/R
RN55C1200FRE6
METAL FILM,1/8W,120,1%,50PPM,T/R RN55C1200FRE6
METAL FILM,1/8W,120,1%,50P PM,T/R

METAL FILM,1/8W,120,1%,50PPM,T/R

Supplier's Site
Through Hole Resistors - RN55C1200FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C1200FRE6-ND
Through Hole Resistors RN55C1200FRE6-ND
120 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

120 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C1200FRE6 RN55C1200FRE6-ND
Product Name METAL FILM,1/8W,120,1%,50PPM,T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers