Vishay Intertechnology, Inc. RES 120 OHM 1/8W .5% AXIAL RN55C1200DRSL

Description
RES 120ohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 120ohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 120 OHM 1/8W .5% AXIAL - RN55C1200DRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 120 OHM 1/8W .5% AXIAL
RN55C1200DRSL
RES 120 OHM 1/8W .5% AXIAL RN55C1200DRSL
RES 120ohm 1/8W .5% AXIAL

RES 120ohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN55C1200DRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C1200DRSL-ND
Through Hole Resistors RN55C1200DRSL-ND
120 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

120 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C1200DRSL RN55C1200DRSL-ND
Product Name RES 120 OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 120 ohms 120 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614953-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8060 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details