Vishay Intertechnology, Inc. RES 120 OHM 1/8W .5% AXIAL RN55C1200DBSL

Description
RES 120ohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 120ohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 120 OHM 1/8W .5% AXIAL - RN55C1200DBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 120 OHM 1/8W .5% AXIAL
RN55C1200DBSL
RES 120 OHM 1/8W .5% AXIAL RN55C1200DBSL
RES 120ohm 1/8W .5% AXIAL

RES 120ohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN55C1200DBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C1200DBSL-ND
Through Hole Resistors RN55C1200DBSL-ND
120 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

120 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C1200DBSL RN55C1200DBSL-ND
Product Name RES 120 OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 120 ohms 120 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers