Vishay Intertechnology, Inc. 120 OHM 8W Resistor RN55C1200BB14

Description
RES 120 OHM 1/8W .1% AXIAL Product overview: RN55C1200BB14 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 120 OHM, 8W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RN55C1200BB14 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 120 OHM 1/8W .1% AXIAL Product overview: RN55C1200BB14 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 120 OHM, 8W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RN55C1200BB14 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
120 OHM 8W Resistor - 53-RN55C1200BB14 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
120 OHM 8W Resistor
53-RN55C1200BB14
120 OHM 8W Resistor 53-RN55C1200BB14
RES 120 OHM 1/8W .1% AXIAL Product overview: RN55C1200BB14 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 120 OHM, 8W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RN55C1200BB14 can be used for catalog matching and distributor lookup.

RES 120 OHM 1/8W .1% AXIAL Product overview: RN55C1200BB14 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 120 OHM, 8W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RN55C1200BB14 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - RN55C1200BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C1200BB14-ND
Through Hole Resistors RN55C1200BB14-ND
120 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

120 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
METAL FILM,1/8W,120,.1%,50PPM,BULK - RN55C1200BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/8W,120,.1%,50PPM,BULK
RN55C1200BB14
METAL FILM,1/8W,120,.1%,50PPM,BULK RN55C1200BB14
METAL FILM,1/8W,120,.1%,50 PPM,BULK

METAL FILM,1/8W,120,.1%,50PPM,BULK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors
Product Number 53-RN55C1200BB14 RN55C1200BB14-ND RN55C1200BB14
Product Name 120 OHM 8W Resistor Through Hole Resistors METAL FILM,1/8W,120,.1%,50PPM,BULK
Technology / Construction Metal Film MetalFilm MetalFilm
Mounting / Packaging Axial Axial Leads; Axial
Resistance Range 120 ohms 120 ohms
Operating DC Voltage 200 volts
Operating AC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614887-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 464 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers