Vishay Intertechnology, Inc. RES 11.3 OHM 1/8W 1% AXIAL RN55C11R3FB14

Description
RES 11.3ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 11.3ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11.3 OHM 1/8W 1% AXIAL - RN55C11R3FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.3 OHM 1/8W 1% AXIAL
RN55C11R3FB14
RES 11.3 OHM 1/8W 1% AXIAL RN55C11R3FB14
RES 11.3ohm 1/8W 1% AXIAL

RES 11.3ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C11R3FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C11R3FB14-ND
Through Hole Resistors RN55C11R3FB14-ND
11.3 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

11.3 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C11R3FB14 RN55C11R3FB14-ND
Product Name RES 11.3 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 11.3 ohms 11.3 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details