Vishay Intertechnology, Inc. Res Metal Film 118K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R RN55C1183FR36

Description
Res Metal Film 118K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 118K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 118K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R - RN55C1183FR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 118K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R
RN55C1183FR36
Res Metal Film 118K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R RN55C1183FR36
Res Metal Film 118K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R

Res Metal Film 118K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RN55C1183FR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C1183FR36-ND
Through Hole Resistors RN55C1183FR36-ND
118 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

118 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,118Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 54C7738 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,118Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
54C7738
Resistor,metal Film,118Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 54C7738
Resistor,Metal Film,118KOhms,200WV, 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,118KOhms,200WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C1183FR36 RN55C1183FR36-ND 54C7738
Product Name Res Metal Film 118K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Resistor,metal Film,118Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 10 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614960-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.1 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details