Vishay Intertechnology, Inc. Through Hole Resistors RN55C1182BBSL

Description
11.8 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
11.8 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN55C1182BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C1182BBSL-ND
Through Hole Resistors RN55C1182BBSL-ND
11.8 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

11.8 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 11.8K OHM 1/8W .1% AXIAL - RN55C1182BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.8K OHM 1/8W .1% AXIAL
RN55C1182BBSL
RES 11.8K OHM 1/8W .1% AXIAL RN55C1182BBSL
RES 11.8Kohm 1/8W .1% AXIAL

RES 11.8Kohm 1/8W .1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN55C1182BBSL-ND RN55C1182BBSL
Product Name Through Hole Resistors RES 11.8K OHM 1/8W .1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details