Vishay Intertechnology, Inc. RES 1.18K OHM 1/8W 1% AXIAL RN55C1181FRSL

Description
RES 1.18Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.18Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.18K OHM 1/8W 1% AXIAL - RN55C1181FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.18K OHM 1/8W 1% AXIAL
RN55C1181FRSL
RES 1.18K OHM 1/8W 1% AXIAL RN55C1181FRSL
RES 1.18Kohm 1/8W 1% AXIAL

RES 1.18Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C1181FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C1181FRSL-ND
Through Hole Resistors RN55C1181FRSL-ND
1.18 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.18 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C1181FRSL RN55C1181FRSL-ND
Product Name RES 1.18K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1180 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C114J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details