Vishay Intertechnology, Inc. RES 1.17K OHM 1/8W .1% AXIAL RN55C1171BBSL

Description
RES 1.17Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 1.17Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.17K OHM 1/8W .1% AXIAL - RN55C1171BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.17K OHM 1/8W .1% AXIAL
RN55C1171BBSL
RES 1.17K OHM 1/8W .1% AXIAL RN55C1171BBSL
RES 1.17Kohm 1/8W .1% AXIAL

RES 1.17Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C1171BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C1171BBSL-ND
Through Hole Resistors RN55C1171BBSL-ND
1.17 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.17 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C1171BBSL RN55C1171BBSL-ND
Product Name RES 1.17K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1170 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580301 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Surface Mount Resistors - 1-1614894-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 274000 ohms
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details