Vishay Intertechnology, Inc. RES 115K OHM 1/8W .1% AXIAL RN55C1153BRSL

Description
RES 115Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 115Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 115K OHM 1/8W .1% AXIAL - RN55C1153BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 115K OHM 1/8W .1% AXIAL
RN55C1153BRSL
RES 115K OHM 1/8W .1% AXIAL RN55C1153BRSL
RES 115Kohm 1/8W .1% AXIAL

RES 115Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C1153BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C1153BRSL-ND
Through Hole Resistors RN55C1153BRSL-ND
115 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

115 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C1153BRSL RN55C1153BRSL-ND
Product Name RES 115K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 115000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1363303 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers