Vishay Intertechnology, Inc. RES 1.15K OHM 1/8W .5% AXIAL RN55C1151DRSL

Description
RES 1.15Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 1.15Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.15K OHM 1/8W .5% AXIAL - RN55C1151DRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.15K OHM 1/8W .5% AXIAL
RN55C1151DRSL
RES 1.15K OHM 1/8W .5% AXIAL RN55C1151DRSL
RES 1.15Kohm 1/8W .5% AXIAL

RES 1.15Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN55C1151DRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C1151DRSL-ND
Through Hole Resistors RN55C1151DRSL-ND
1.15 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.15 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C1151DRSL RN55C1151DRSL-ND
Product Name RES 1.15K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1150 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756943 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1722175 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS; No
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details