Vishay Intertechnology, Inc. RES 1.15K OHM 1/8W .1% AXIAL RN55C1151BR36

Description
RES 1.15Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 1.15Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.15K OHM 1/8W .1% AXIAL - RN55C1151BR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.15K OHM 1/8W .1% AXIAL
RN55C1151BR36
RES 1.15K OHM 1/8W .1% AXIAL RN55C1151BR36
RES 1.15Kohm 1/8W .1% AXIAL

RES 1.15Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C1151BR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C1151BR36-ND
Through Hole Resistors RN55C1151BR36-ND
1.15 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.15 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,1.15Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay - 54C7671 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.15Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
54C7671
Resistor,metal Film,1.15Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay 54C7671
Resistor,Metal Film,1.15KOhms,200WV ,.1+/-% Tol,-50,50ppm-TC,RN5 5-MilStyle

Resistor,Metal Film,1.15KOhms,200WV,.1+/-% Tol,-50,50ppm-TC,RN55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C1151BR36 RN55C1151BR36-ND 54C7671
Product Name RES 1.15K OHM 1/8W .1% AXIAL Through Hole Resistors Resistor,metal Film,1.15Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1150 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1712-0201-LAB-KIT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
View Details
Through Hole Resistors - 1249284 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R163JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details