Vishay Intertechnology, Inc. RES 115 OHM 1/8W 1% AXIAL RN55C1150FR36

Description
RES 115ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 115ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 115 OHM 1/8W 1% AXIAL - RN55C1150FR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 115 OHM 1/8W 1% AXIAL
RN55C1150FR36
RES 115 OHM 1/8W 1% AXIAL RN55C1150FR36
RES 115ohm 1/8W 1% AXIAL

RES 115ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C1150FR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C1150FR36-ND
Through Hole Resistors RN55C1150FR36-ND
115 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

115 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,115Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay - 54C7665 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,115Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
54C7665
Resistor,metal Film,115Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay 54C7665
Resistor,Metal Film,115Ohms,200WV,1 +/-% Tol,-50,50ppm-TC,RN5 5-MilStyle

Resistor,Metal Film,115Ohms,200WV,1+/-% Tol,-50,50ppm-TC,RN55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C1150FR36 RN55C1150FR36-ND 54C7665
Product Name RES 115 OHM 1/8W 1% AXIAL Through Hole Resistors Resistor,metal Film,115Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 115 ohms 115 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C683J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details