Vishay Intertechnology, Inc. RES 115 OHM 1/8W .1% AXIAL RN55C1150BB14

Description
RES 115ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 115ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 115 OHM 1/8W .1% AXIAL - RN55C1150BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 115 OHM 1/8W .1% AXIAL
RN55C1150BB14
RES 115 OHM 1/8W .1% AXIAL RN55C1150BB14
RES 115ohm 1/8W .1% AXIAL

RES 115ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C1150BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C1150BB14-ND
Through Hole Resistors RN55C1150BB14-ND
115 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

115 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,115Ohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay - 54C7657 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,115Ohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
54C7657
Resistor,metal Film,115Ohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay 54C7657
Resistor,Metal Film,115Ohms,200WV,. 1+/-% Tol,-50,50ppm-TC,RN5 5-MilStyle

Resistor,Metal Film,115Ohms,200WV,.1+/-% Tol,-50,50ppm-TC,RN55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C1150BB14 RN55C1150BB14-ND 54C7657
Product Name RES 115 OHM 1/8W .1% AXIAL Through Hole Resistors Resistor,metal Film,115Ohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 115 ohms 115 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469511 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details