Vishay Intertechnology, Inc. Through Hole Resistors RN55C1133FRE6

Description
113 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
113 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN55C1133FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C1133FRE6-ND
Through Hole Resistors RN55C1133FRE6-ND
113 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

113 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res Metal Film 113K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R - RN55C1133FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 113K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R
RN55C1133FRE6
Res Metal Film 113K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R RN55C1133FRE6
Res Metal Film 113K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R

Res Metal Film 113K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Resistor,metal Film,113Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 54C7646 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,113Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
54C7646
Resistor,metal Film,113Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 54C7646
Resistor,Metal Film,113KOhms,200WV, 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,113KOhms,200WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C1133FRE6-ND RN55C1133FRE6 54C7646
Product Name Through Hole Resistors Res Metal Film 113K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R Resistor,metal Film,113Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1249302 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers