Vishay Intertechnology, Inc. RES 113K OHM 1/8W .25% AXIAL RN55C1133CB14

Description
RES 113Kohm 1/8W .25% AXIAL
Request a Quote Datasheet
Description
RES 113Kohm 1/8W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 113K OHM 1/8W .25% AXIAL - RN55C1133CB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 113K OHM 1/8W .25% AXIAL
RN55C1133CB14
RES 113K OHM 1/8W .25% AXIAL RN55C1133CB14
RES 113Kohm 1/8W .25% AXIAL

RES 113Kohm 1/8W .25% AXIAL

Supplier's Site
Through Hole Resistors - RN55C1133CB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C1133CB14-ND
Through Hole Resistors RN55C1133CB14-ND
113 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

113 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C1133CB14 RN55C1133CB14-ND
Product Name RES 113K OHM 1/8W .25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 113000 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details