Vishay Intertechnology, Inc. RES 11.3K OHM 1/8W .5% AXIAL RN55C1132DRSL

Description
RES 11.3Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 11.3Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11.3K OHM 1/8W .5% AXIAL - RN55C1132DRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.3K OHM 1/8W .5% AXIAL
RN55C1132DRSL
RES 11.3K OHM 1/8W .5% AXIAL RN55C1132DRSL
RES 11.3Kohm 1/8W .5% AXIAL

RES 11.3Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN55C1132DRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C1132DRSL-ND
Through Hole Resistors RN55C1132DRSL-ND
11.3 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

11.3 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C1132DRSL RN55C1132DRSL-ND
Product Name RES 11.3K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 11300 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691771 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers