Vishay Intertechnology, Inc. RES 1.13K OHM 1/8W .25% AXIAL RN55C1131CRSL

Description
RES 1.13Kohm 1/8W .25% AXIAL
Request a Quote Datasheet
Description
RES 1.13Kohm 1/8W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.13K OHM 1/8W .25% AXIAL - RN55C1131CRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.13K OHM 1/8W .25% AXIAL
RN55C1131CRSL
RES 1.13K OHM 1/8W .25% AXIAL RN55C1131CRSL
RES 1.13Kohm 1/8W .25% AXIAL

RES 1.13Kohm 1/8W .25% AXIAL

Supplier's Site
Through Hole Resistors - RN55C1131CRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C1131CRSL-ND
Through Hole Resistors RN55C1131CRSL-ND
1.13 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.13 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C1131CRSL RN55C1131CRSL-ND
Product Name RES 1.13K OHM 1/8W .25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1130 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1445515 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details