Vishay Intertechnology, Inc. RES 1.11M OHM 1/8W .1% AXIAL RN55C1114BRE6

Description
RES 1.11Mohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 1.11Mohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.11M OHM 1/8W .1% AXIAL - RN55C1114BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.11M OHM 1/8W .1% AXIAL
RN55C1114BRE6
RES 1.11M OHM 1/8W .1% AXIAL RN55C1114BRE6
RES 1.11Mohm 1/8W .1% AXIAL

RES 1.11Mohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C1114BRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C1114BRE6-ND
Through Hole Resistors RN55C1114BRE6-ND
1.11 MOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.11 MOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C1114BRE6 RN55C1114BRE6-ND
Product Name RES 1.11M OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.11E6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614350-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11000 ohms
View Details
3 suppliers