Vishay Intertechnology, Inc. RES 111K OHM 1/8W .25% AXIAL RN55C1113CBSL

Description
RES 111Kohm 1/8W .25% AXIAL
Request a Quote Datasheet
Description
RES 111Kohm 1/8W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 111K OHM 1/8W .25% AXIAL - RN55C1113CBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 111K OHM 1/8W .25% AXIAL
RN55C1113CBSL
RES 111K OHM 1/8W .25% AXIAL RN55C1113CBSL
RES 111Kohm 1/8W .25% AXIAL

RES 111Kohm 1/8W .25% AXIAL

Supplier's Site
Through Hole Resistors - RN55C1113CBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C1113CBSL-ND
Through Hole Resistors RN55C1113CBSL-ND
111 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

111 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C1113CBSL RN55C1113CBSL-ND
Product Name RES 111K OHM 1/8W .25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 111000 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R475JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1-1623708-7-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details