Vishay Intertechnology, Inc. RES 11.1K OHM 1/8W 1% AXIAL RN55C1112FB14

Description
RES 11.1Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 11.1Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11.1K OHM 1/8W 1% AXIAL - RN55C1112FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.1K OHM 1/8W 1% AXIAL
RN55C1112FB14
RES 11.1K OHM 1/8W 1% AXIAL RN55C1112FB14
RES 11.1Kohm 1/8W 1% AXIAL

RES 11.1Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C1112FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C1112FB14-ND
Through Hole Resistors RN55C1112FB14-ND
11.1 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

11.1 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 11.1K 1% T-2 Rn55C1112F B14 Vishay - 52M8575 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 11.1K 1% T-2 Rn55C1112F B14 Vishay
52M8575
Cmf-55 11.1K 1% T-2 Rn55C1112F B14 Vishay 52M8575
CMF-55 11.1K 1% T-2 RN55C1112F B14

CMF-55 11.1K 1% T-2 RN55C1112F B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C1112FB14 RN55C1112FB14-ND 52M8575
Product Name RES 11.1K OHM 1/8W 1% AXIAL Through Hole Resistors Cmf-55 11.1K 1% T-2 Rn55C1112F B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 11100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Chassis Mount Resistors - 1311281 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details