Vishay Intertechnology, Inc. RES 1.1M OHM 1/8W .1% AXIAL RN55C1104BB14

Description
RES 1.1Mohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 1.1Mohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.1M OHM 1/8W .1% AXIAL - RN55C1104BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.1M OHM 1/8W .1% AXIAL
RN55C1104BB14
RES 1.1M OHM 1/8W .1% AXIAL RN55C1104BB14
RES 1.1Mohm 1/8W .1% AXIAL

RES 1.1Mohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C1104BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C1104BB14-ND
Through Hole Resistors RN55C1104BB14-ND
1.1 MOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.1 MOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C1104BB14 RN55C1104BB14-ND
Product Name RES 1.1M OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.10E6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details