Vishay Intertechnology, Inc. RES 110K OHM 1/8W .1% AXIAL RN55C1103BBSL

Description
RES 110Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 110Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 110K OHM 1/8W .1% AXIAL - RN55C1103BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 110K OHM 1/8W .1% AXIAL
RN55C1103BBSL
RES 110K OHM 1/8W .1% AXIAL RN55C1103BBSL
RES 110Kohm 1/8W .1% AXIAL

RES 110Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C1103BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C1103BBSL-ND
Through Hole Resistors RN55C1103BBSL-ND
110 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

110 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C1103BBSL RN55C1103BBSL-ND
Product Name RES 110K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 110000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 95.3 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details