Vishay Intertechnology, Inc. RES 110K OHM 1/8W .1% AXIAL RN55C1103BB14

Description
RES 110Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 110Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 110K OHM 1/8W .1% AXIAL - RN55C1103BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 110K OHM 1/8W .1% AXIAL
RN55C1103BB14
RES 110K OHM 1/8W .1% AXIAL RN55C1103BB14
RES 110Kohm 1/8W .1% AXIAL

RES 110Kohm 1/8W .1% AXIAL

Supplier's Site
0.1W 10W Resistor - 53-RN55C1103BB14 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.1W 10W Resistor
53-RN55C1103BB14
0.1W 10W Resistor 53-RN55C1103BB14
Res Metal Film 110K Ohm 0.1% 0.1W(1/10W) ±50ppm/°C Epoxy AXL Bulk Product overview: RN55C1103BB14 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1W, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 10W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RN55C1103BB14 can be used for catalog matching and distributor lookup.

Res Metal Film 110K Ohm 0.1% 0.1W(1/10W) ±50ppm/°C Epoxy AXL Bulk Product overview: RN55C1103BB14 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1W, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 10W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RN55C1103BB14 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 541-RN55C1103BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN55C1103BB14-ND
Through Hole Resistors 541-RN55C1103BB14-ND
110 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

110 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors Resistors
Product Number RN55C1103BB14 53-RN55C1103BB14 541-RN55C1103BB14-ND
Product Name RES 110K OHM 1/8W .1% AXIAL 0.1W 10W Resistor Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 110000 ohms 110000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1000 watts 0.1250 watts
Technology / Construction Metal Film MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1278371 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2CT52R684JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details