Vishay Precision Group Through Hole Resistors RN55C1102FB14

Description
11 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
11 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RN55C1102FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN55C1102FB14-ND
Through Hole Resistors 541-RN55C1102FB14-ND
11 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

11 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through-Hole 0.125 W 11000 ohm Resistor - 53-RN55C1102FB14 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 0.125 W 11000 ohm Resistor
53-RN55C1102FB14
Through-Hole 0.125 W 11000 ohm Resistor 53-RN55C1102FB14
RESISTOR, METAL FILM, 0.125 W, 1 %, 50 ppm, 11000 ohm, THROUGH HOLE MOUNT, AXIAL LEADED Product overview: RN55C1102FB14 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.125 W, 11000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.125 W, 11000 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RN55C1102FB14 can be used for catalog matching and distributor lookup.

RESISTOR, METAL FILM, 0.125 W, 1 %, 50 ppm, 11000 ohm, THROUGH HOLE MOUNT, AXIAL LEADED Product overview: RN55C1102FB14 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.125 W, 11000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.125 W, 11000 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RN55C1102FB14 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
METAL FILM,1/8W,11K,1%,50PPM,BULK - RN55C1102FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/8W,11K,1%,50PPM,BULK
RN55C1102FB14
METAL FILM,1/8W,11K,1%,50PPM,BULK RN55C1102FB14
METAL FILM,1/8W,11K,1%,50P PM,BULK

METAL FILM,1/8W,11K,1%,50PPM,BULK

Supplier's Site
Metal Film Resistor, 11Kohm, 125Mw, 1%; Resistance Vishay - 03F9469 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 11Kohm, 125Mw, 1%; Resistance Vishay
03F9469
Metal Film Resistor, 11Kohm, 125Mw, 1%; Resistance Vishay 03F9469
METAL FILM RESISTOR, 11KOHM, 125mW, 1%; Resistance:11kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 11KOHM, 125mW, 1%; Resistance:11kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-RN55C1102FB14-ND 53-RN55C1102FB14 RN55C1102FB14 03F9469
Product Name Through Hole Resistors Through-Hole 0.125 W 11000 ohm Resistor METAL FILM,1/8W,11K,1%,50PPM,BULK Metal Film Resistor, 11Kohm, 125Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614883-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 470 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details